location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMYL 661K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMYL661K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5016108842386
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 6 kg 1600 RPM Black
  • - Hygiene/anti-allergy, Baby care, Black, Blouse/shirt, Cotton, Hand/wool, Synthetics, White, Delicate/silk
  • - Spin-drying class: A
  • - 82 dB
  • - 52 L
More>>>
Short summary description Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black:
This short summary of the Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston WMYL 661K, Front-load, 6 kg, A, 82 dB, 1600 RPM, 197 kWh

Long summary description Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black:
This is an auto-generated long summary of Hotpoint Ariston WMYL 661K washing machine Front-load 6 kg 1600 RPM Black based on the first three specs of the first five spec groups.

Hotpoint Ariston WMYL 661K. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A, Noise level (spin): 82 dB, Noise level (wash): 58 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 8643 L. Product color: Black. Width: 590 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
Black
Inverter technology
No
Built-in display *
No
Control type *
Buttons, Rotary
Door color
Black
Performance
Drum capacity *
6 kg
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Noise level (spin) *
82 dB
Noise level (wash) *
58 dB
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Blouse/shirt, Cotton, Hand/wool, Synthetics, White, Delicate/silk
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1,027 kWh
Water consumption per cycle *
52 L
Power consumption (off)
0,5 W
Weight & dimensions
Width
590 mm
Depth
540 mm
Height
850 mm
Other features
Annual energy consumption washing
197 kWh
Annual water consumption washing
8643 L
Brand Image Article code product Stock Price from
Hotpoint Ariston RPG 826 DD IT/1 washing machine Front-load 8 kg 1200 RPM White Hotpoint Ariston RPG 826 DD IT/1 washing machine Front-load 8 kg 1200 RPM White
(show image)
869991034290 RPG 826 DD IT/1 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NF823W IT washing machine Front-load 8 kg 1200 RPM White Hotpoint Ariston NF823W IT washing machine Front-load 8 kg 1200 RPM White
(show image)
869991584600 NF823W IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NR327FW IT washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston NR327FW IT washing machine Front-load 7 kg 1200 RPM White
(show image)
869991583880 NR327FW IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NLLCD 946 WD A EU washing machine Front-load 9 kg 1400 RPM White Hotpoint Ariston NLLCD 946 WD A EU washing machine Front-load 9 kg 1400 RPM White
(show image)
869991558400 NLLCD 946 WD A EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NG845WDA IT washing machine Front-load 8 kg 1400 RPM White Hotpoint Ariston NG845WDA IT washing machine Front-load 8 kg 1400 RPM White
(show image)
869991573640 NG845WDA IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston LAVATRICE RSF723 SIT/1 washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston LAVATRICE RSF723 SIT/1 washing machine Front-load 7 kg 1200 RPM White
(show image)
869991034270 LAVATRICE RSF723 SIT/1 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NLLCD 1047 WC AD EU washing machine Front-load 10 kg 1400 RPM White Hotpoint Ariston NLLCD 1047 WC AD EU washing machine Front-load 10 kg 1400 RPM White
(show image)
869991559760 NLLCD 1047 WC AD EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White Hotpoint Ariston BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White
(show image)
869991566170 BI WMHL 71453 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White Hotpoint Ariston RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White
(show image)
869990935930 RSSF 603 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston SS RPG 723 D IT washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston SS RPG 723 D IT washing machine Front-load 7 kg 1200 RPM White
(show image)
869991559790 SS RPG 723 D IT 0.00
(excl. VAT)
0 (incl. VAT)