location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Precision SC2006/12 light hair remover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC2006/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC2006/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103659891 show
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips Lumea Precision SC2006/12 light hair remover White:
This short summary of the Philips Lumea Precision SC2006/12 light hair remover White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Precision SC2006/12, White, 8 min, AC/Battery, 100 - 240 V, 50 - 60 Hz

Long summary description Philips Lumea Precision SC2006/12 light hair remover White:
This is an auto-generated long summary of Philips Lumea Precision SC2006/12 light hair remover White based on the first three specs of the first five spec groups.

Philips Lumea Precision SC2006/12. Product color: White, Full leg treatment time: 8 min. Power source: AC/Battery, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Features
Full leg treatment time
8 min
Adjustable intensity
Yes
Number of intensity levels
5
Product color *
White
Features
Easy to use
Yes
Power
Power source *
AC/Battery
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz