location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805425
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805425 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867461013
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - Red
More>>>
Short summary description Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP):
This short summary of the Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 805425, 7,5 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Red

Long summary description Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP):
This is an auto-generated long summary of Equip 805425 networking cable Red 7,5 m Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Equip 805425. Cable length: 7,5 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Red

Features
Product color *
Red
Cable length *
7,5 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
AWG wire size
26
Frequency
100 MHz
Weight & dimensions
Weight
209 g
Brand Image Article code product Stock Price from
Equip 805911 networking cable Black Cat5e U/UTP (UTP) Equip 805911 networking cable Black Cat5e U/UTP (UTP)
(show image)
805911 805911 0.00
(excl. VAT)
0 (incl. VAT)
Equip 805445 networking cable Green 7,5 m Cat5e U/UTP (UTP) Equip 805445 networking cable Green 7,5 m Cat5e U/UTP (UTP)
(show image)
805445 805445 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP 7.5m networking cable Beige 7,5 m Cat5e U/UTP (UTP) Equip Cat.5e U/UTP 7.5m networking cable Beige 7,5 m Cat5e U/UTP (UTP)
(show image)
805415 Cat.5e U/UTP 7.5m 0.00
(excl. VAT)
0 (incl. VAT)
Equip 805465 networking cable Yellow 7,5 m Cat5e U/UTP (UTP) Equip 805465 networking cable Yellow 7,5 m Cat5e U/UTP (UTP)
(show image)
805465 805465 0.00
(excl. VAT)
0 (incl. VAT)
Equip Patch Cable U/UTP Cat.5e - 7.5m networking cable Blue 7,5 m Equip Patch Cable U/UTP Cat.5e - 7.5m networking cable Blue 7,5 m
(show image)
805435 Patch Cable U/UTP Cat.5e - 7.5m 0.00
(excl. VAT)
0 (incl. VAT)