HPE logo

HPE 24-port 10/100-TX vl Module Unmanaged

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87775
Info modified on:
14 Jun 2023, 09:07:43
Long product name HPE 24-port 10/100-TX vl Module Unmanaged:

HP ProCurve Switch vl 24-Port 10/100-TX Module

Short summary description HPE 24-port 10/100-TX vl Module Unmanaged:

HPE 24-port 10/100-TX vl Module, Unmanaged, Full duplex

Long summary description HPE 24-port 10/100-TX vl Module Unmanaged:

HPE 24-port 10/100-TX vl Module. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.