location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-CANON-YR26060
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 19 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 5,5 kg
More>>>
Short summary description Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm:
This short summary of the Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP240, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm:
This is an auto-generated long summary of Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP240. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
15 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Media weight (tray 1)
64 – 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
1,3 W
Power consumption (off)
0,8 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
5,5 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
444 x 331 x 155 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL, COM10), 10 x 15cm, 13 x 18cm, 20 x 25cm
Compatible operating systems
Windows Vista, XP SP2/ 2000 Professional SP4 Mac OS X v.10.3.9, v.10.4, v.10.5 / Safari
PictBridge
Yes
Supported media weight(s)
300
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Brand Image Article code product Stock Price from
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 23 ppm
(show image)
2711B106 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B088 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)