location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC10-KA01TR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 25,9 cm (10.2") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - 3G
  • - 8 h 40 W
  • - Windows XP Home Edition
More>>>
Short summary description Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC10, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

Samsung NC10. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 1,33 kg

Design
Product type *
Netbook
Product color *
White
Display
Display diagonal *
25,9 cm (10.2")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Storage
HDD capacity
160 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard number of keys
84
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
8 h
Power
AC adapter power
40 W
Weight & dimensions
Width
261 mm
Depth
185,5 mm
Height
30,3 mm
Weight *
1,33 kg
Hard drive
Storage drive type
SATA
Other features
Wireless technology
802.11b.g
Brand Image Article code product Stock Price from
Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Black Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
NP-NC10-KA02UK NC10 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Blue Samsung NC10 Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
(show image)
NP-NC10-KA03UK NC10 0.00
(excl. VAT)
0 (incl. VAT)