HP logo

HP ElitePad Dockable Case 25,6 cm (10.1") Cover Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
333541
Info modified on:
14 Jun 2024, 15:43:19
End of life date:
31 Dec 2017
Guarantee:
One-year limitedAdditional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP ElitePad Dockable Case 25,6 cm (10.1") Cover Black:

HP ElitePad Dockable Case

HP ElitePad Dockable Case 25,6 cm (10.1") Cover Black:






Short summary description HP ElitePad Dockable Case 25,6 cm (10.1") Cover Black:

HP ElitePad Dockable Case, Cover, HP, ElitePad 900 G1, 25,6 cm (10.1"), 200 g

Long summary description HP ElitePad Dockable Case 25,6 cm (10.1") Cover Black:

HP ElitePad Dockable Case. Case type: Cover, Brand compatibility: HP, Compatibility: ElitePad 900 G1, Maximum screen size: 25,6 cm (10.1"). Weight: 200 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.