location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6000 mouse Office Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5W09AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758129890 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2015
Product end of life date
Bullet Points HP Z6000 mouse Office Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office White
  • - Bluetooth
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AA
Guarantee: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP Z6000 mouse Office Bluetooth :
The short editorial description of HP Z6000 mouse Office Bluetooth

HP Z6000 Wireless Mouse
More>>>
HP Z6000 mouse Office Bluetooth:
The official marketing text of HP Z6000 mouse Office Bluetooth as supplied by the manufacturer




Short summary description HP Z6000 mouse Office Bluetooth:
This short summary of the HP Z6000 mouse Office Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6000, Bluetooth, White

Long summary description HP Z6000 mouse Office Bluetooth:
This is an auto-generated long summary of HP Z6000 mouse Office Bluetooth based on the first three specs of the first five spec groups.

HP Z6000. Device interface: Bluetooth, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product color: White

Mouse
Purpose *
Office
Device interface *
Bluetooth
Buttons type
Touch buttons
Scroll type *
Touch
Scroll
Yes
Buttons quantity *
2
Recommended usage
Universal
Bluetooth version
3.0+HS
Design
Product color *
White
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AA
Weight & dimensions
Width
101 mm
Depth
63 mm
Height
26 mm
Weight
102 g
Packaging data
Package width
200 mm
Package depth
140 mm
Package height
60 mm
Package weight
280 g
Packaging content
Batteries included
Yes
Logistics data
Country of origin
China
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)