location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-X210-24GT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-X210-24GT show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2+ Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20 Console port: RJ-45
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Rack mounting
More>>>
Short summary description Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey:
This short summary of the Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-X210-24GT, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey:
This is an auto-generated long summary of Allied Telesis AT-X210-24GT network switch Managed L2+ Gigabit Ethernet (10/100/1000) Grey based on the first three specs of the first five spec groups.

Allied Telesis AT-X210-24GT. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 20, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
20
Combo SFP ports quantity
4
Fiber ports quantity
4
Fiber optic connector
SFP
Console port
RJ-45
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
VLAN support
Yes
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX, 1000BASE‑ZX
Data transmission
Switching capacity *
48 Gbit/s
Throughput
35,7 Mpps
MAC address table *
8000 entries
Packet buffer memory
0,512 MB
Security
DHCP features
DHCP server, DHCP client
IGMP snooping
Yes
Security algorithms
EAP, EAP-TLS, MD5, PEAP, SSH, SSH-2, SSL/TLS
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product color
Grey
LED indicators
Yes
Performance
Memory type
DDR-SDRAM
Internal memory
512 MB
Flash memory
64 MB
Power
Power consumption (typical)
25 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
85,3 BTU/h
Weight & dimensions
Width
440 mm
Depth
210 mm
Height
44 mm
Weight
2,7 kg
Packaging data
Quick start guide
Yes
User guide
Yes
Other features
Power LED
Yes
Country Distributor
United Kingdom 1 distributor(s)