location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-D935D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D935D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441715
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1399661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:16:59
The date of the most recent change of the data-sheet in Icecat's system
FPMA-D935D_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 6 kg
  • - Minimum screen size: 35,6 cm (14") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 2
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual
  • - Cable management
  • - Silver
More>>>
Short summary description Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk:
This short summary of the Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-D935D, Clamp, 6 kg, 35,6 cm (14"), 68,6 cm (27"), 100 x 100 mm, Silver

Long summary description Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk:
This is an auto-generated long summary of Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Silver Desk based on the first three specs of the first five spec groups.

Neomounts FPMA-D935D. Mounting: Clamp, Maximum weight capacity: 6 kg, Minimum screen size: 35,6 cm (14"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 180°. Product color: Silver

Mounting
Minimum screen size *
35,6 cm (14")
Maximum weight capacity *
6 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Distance to the wall (min)
12 cm
Distance to the wall (max)
50 cm
Ergonomics
Height adjustment
No
Height adjustment type
Manual
Height adjustment range
0 - 500 mm
Tilt angle range
0 - 180°
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Remotely operated
No
Design
Product color *
Silver
Weight & dimensions
Width
832 mm
Depth
514 mm
Height
686 mm
Package width
564 mm
Package depth
230 mm
Package height
118 mm
Logistics data
Master (outer) case width
590 mm
Master (outer) case length
265 mm
Master (outer) case height
290 mm
Quantity per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
60 pc(s)
Other features
Mounting interface
VESA 75x75mm - 100x100mm
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk
(show image)
FPMA-D500KEYB FPMA-D500KEYB 0.00
(excl. VAT)
0 (incl. VAT)
iiyama OST42 monitor mount / stand 106,7 cm (42") Black Desk iiyama OST42 monitor mount / stand 106,7 cm (42") Black Desk
(show image)
OST42 OST42 0.00
(excl. VAT)
0 (incl. VAT)
HP RP7 Adjustable Stand HP RP7 Adjustable Stand
(show image)
QZ703AA RP7 Adjustable Stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)