location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko DSE25020X fridge-freezer Freestanding 224 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSE25020X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSE25020X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842837241
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Beko DSE25020X fridge-freezer Freestanding 224 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Freestanding 224 L
  • - 168 L
  • - 56 L Top-placed 3 kg/24h
  • - 229 kWh 39 dB
More>>>
Short summary description Beko DSE25020X fridge-freezer Freestanding 224 L Silver:
This short summary of the Beko DSE25020X fridge-freezer Freestanding 224 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Beko DSE25020X, 224 L, 39 dB, 3 kg/24h, Silver

Long summary description Beko DSE25020X fridge-freezer Freestanding 224 L Silver:
This is an auto-generated long summary of Beko DSE25020X fridge-freezer Freestanding 224 L Silver based on the first three specs of the first five spec groups.

Beko DSE25020X. Total net capacity: 224 L, Noise level: 39 dB. Fridge net capacity: 168 L. Freezer net capacity: 56 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 229 kWh. Product color: Silver

Design
Appliance placement *
Freestanding
Product color *
Silver
Reversible doors
Yes
Shelves material
Tempered glass
Performance
Total net capacity *
224 L
Total gross capacity
250 L
Noise level *
39 dB
Fridge
Fridge net capacity *
168 L
Freezer
Freezer position *
Top-placed
Freezer net capacity *
56 L
Freezer
Freezing capacity *
3 kg/24h
Ice cube tray
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
229 kWh
Energy usage
0,63 kWh/24h
Weight & dimensions
Width *
545 mm
Depth *
595 mm
Height *
1453 mm
Weight *
43 kg
Other features
Form factor
Upright