Garmin logo

Garmin Edge 810 6,6 cm (2.6") Wireless bicycle computer Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2638
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Garmin Edge 810 6,6 cm (2.6") Wireless bicycle computer Black:

Garmin Edge 810, 6,6 cm (2.6"), 160 x 240 pixels, 17 h, 51 mm, 25 mm, 93 mm

Long summary description Garmin Edge 810 6,6 cm (2.6") Wireless bicycle computer Black:

Garmin Edge 810. Display diagonal: 6,6 cm (2.6"), Display resolution: 160 x 240 pixels. Battery life (max): 17 h. Width: 51 mm, Depth: 25 mm, Height: 93 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.