Grundig logo

Grundig GSB 110 Mono portable speaker Black, Orange 3 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15017
Info modified on:
13 Nov 2018, 16:52:56
Short summary description Grundig GSB 110 Mono portable speaker Black, Orange 3 W:

Grundig GSB 110, 1.0 channels, 1-way, 3 W, 140 - 16000 Hz, Wireless, 10 m

Long summary description Grundig GSB 110 Mono portable speaker Black, Orange 3 W:

Grundig GSB 110. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 3 W, Frequency range: 140 - 16000 Hz. Connectivity technology: Wireless, Bluetooth range: 10 m. Product type: Mono portable speaker, Product color: Black, Orange. Recommended usage: Universal

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.