location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dimmable LED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
562423116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56242/31/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291444862
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 04:23:33
The date of the most recent change of the data-sheet in Icecat's system
Philips 56242/31/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 56242/31/16 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED White
  • - IP20 Protection class: I
  • - Non-changeable bulb(s) 4,5 W
  • - 2700 K 30000 h 10000 lm 50° Color Rendering Index (CRI): 80
More>>>
Short summary description Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F:
This short summary of the Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F data-sheet is auto-generated and uses the product title and the first six key specs.

Philips by Signify Dimmable LED 562423116, Non-changeable bulb(s), 2 bulb(s), LED, 2700 K, 10000 lm, White

Long summary description Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F:
This is an auto-generated long summary of Philips by Signify Dimmable LED 562423116 Non-changeable bulb(s) F based on the first three specs of the first five spec groups.

Philips by Signify Dimmable LED 562423116. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 2 bulb(s), Bulb type: LED, Color temperature (max): 2700 K, Luminous flux: 10000 lm. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product color: White

Design
Product color *
White
Suitable for indoor use
Yes
Suitable location
Bedroom
Housing material
Aluminium
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Type
Ceiling/Wall Spotlights
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
2 bulb(s)
Bulb type
LED
Bulb power
4,5 W
Light color
Warm white
Color temperature (min)
2700 K
Color temperature (max)
2700 K
Bulb lifetime
30000 h
Luminous flux
10000 lm
Beam angle (max)
50°
Color Rendering Index (CRI)
80
Luminous efficacy
111 lm/W
Bulb technology
Yes
Defined light beams
Yes
Eye comfort
Yes
Total luminous flux
1000 lm
Ergonomics
Fixture dimmable
Yes
Adjustable spot head
Yes
Power
Energy efficiency class
F
Input voltage
AC 220–240
Weight & dimensions
Width
60 mm
Depth
198 mm
Length
198 mm
Height
82 mm
Weight
500 g
Packaging data
Package width
73 mm
Package depth
93 mm
Package height
218 mm
Package weight
580 g
Package net weight
530 g
Package length
7,3 cm
Package gross weight
580 g
Other features
Compatible with most dimmers
Yes
Included bulb energy efficiency class (old)
F
Energy efficiency class (old)
F
Technical details
Net weight
530 g
Light source replaceable
No
LED module warranty
5 year(s)
Number of switch cycles
50000
SAP width per piece
93,000 cm
SAP length per piece
73,000 cm
SAP height per piece
218,000 cm
SAP EAN gross weight per piece
0,580 g
Logistics data
12NC Logistic code(s)
915004146101
SAP EAN/UPC per piece
8718291444862
EAN/UPC/GTIN (packaging)
8718291511748
Brand Image Article code product Stock Price from
Philips myLiving 59680/17/16 Recessed lighting spot GU10 LED Philips myLiving 59680/17/16 Recessed lighting spot GU10 LED
(show image)
596801716 59680/17/16
Philips myLiving 598304816 spotlight Recessed lighting spot LED Philips myLiving 598304816 spotlight Recessed lighting spot LED
(show image)
598304816 598304816
Philips myLiving 579603116 spotlight Surfaced lighting spot GU10 Halogen Philips myLiving 579603116 spotlight Surfaced lighting spot GU10 Halogen
(show image)
579603116 579603116
Philips myLiving 598334816 spotlight Recessed lighting spot LED Philips myLiving 598334816 spotlight Recessed lighting spot LED
(show image)
598334816 598334816
Philips myLiving 579634816 spotlight Recessed lighting spot Philips myLiving 579634816 spotlight Recessed lighting spot
(show image)
579634816 579634816