location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-IBEL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-IBEL
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2022 08:51:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,9 m
  • - Male
  • - Apple 30-p Male
  • - USB 2.0
  • - Blue, White
  • - 1 pc(s)
More>>>
Short summary description Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p:
This short summary of the Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB-IBEL, Blue, White, Apple 30-p, 0,9 m, Male, Male, USB 2.0

Long summary description Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p:
This is an auto-generated long summary of Microconnect USB-IBEL mobile phone cable Blue, White 0,9 m Apple 30-p based on the first three specs of the first five spec groups.

Microconnect USB-IBEL. Product color: Blue, White, Connector 2: Apple 30-p, Cable length: 0,9 m. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Microconnect

Microconnect USB-I mobile phone cable White 1,5 m USB A Apple 30-pin
(show image)
USB-I USB-I 0.00
(excl. VAT)
0 (incl. VAT)