location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40L1334DG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40L1334DG
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 101,6 cm (40") Edge-LED
  • - Full HD 1920 x 1080 pixels
  • - 300 cd/m² AMR (Active Motion Rate)
  • - DVB-T NTSC, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 400 x 200 mm
More>>>
Short summary description Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m²:
This short summary of the Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 40L1334DG, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 50 Hz, DVB-T, White

Long summary description Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m²:
This is an auto-generated long summary of Toshiba 40L1334DG TV 101,6 cm (40") Full HD White 300 cd/m² based on the first three specs of the first five spec groups.

Toshiba 40L1334DG. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation frequency: 50 Hz, Motion interpolation technology: AMR (Active Motion Rate), Display brightness: 300 cd/m². Digital signal format system: DVB-T. Product color: White