Epson logo

Epson Photo Paper Glossy Gloss

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286560
Info modified on:
27 Feb 2023, 15:52:19
Short summary description Epson Photo Paper Glossy Gloss:

Epson Photo Paper Glossy, Gloss, 200 g/m², 50 sheets, - WorkForce WF-7620DTWF - WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3640DTWF -..., 100 mm, 150 mm

Long summary description Epson Photo Paper Glossy Gloss:

Epson Photo Paper Glossy. Finish type: Gloss, Media weight: 200 g/m², Sheets per pack: 50 sheets. Width: 100 mm, Height: 150 mm. Quantity per pack: 1 pc(s), Package width: 108 mm, Package depth: 157 mm. Quantity per pallet: 3600 pc(s), Master (outer) case width: 232 mm, Master (outer) case length: 328 mm. Country of origin: Japan

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.