Tripp Lite logo

Tripp Lite HGOUTLETCVR socket safety cover White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91783
Info modified on:
19 Feb 2024, 22:35:02
Short summary description Tripp Lite HGOUTLETCVR socket safety cover White:

Tripp Lite HGOUTLETCVR, White, China, 25 pc(s), 500 g, 127 mm, 391,2 mm

Long summary description Tripp Lite HGOUTLETCVR socket safety cover White:

Tripp Lite HGOUTLETCVR. Product color: White. Country of origin: China, Quantity per master (outer) case: 25 pc(s), Master (outer) case weight: 500 g. Weight: 20 g. Package width: 119,9 mm, Package depth: 140,2 mm, Package height: 20,3 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.