location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H81M-P33
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7817-019R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072307950 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel® H81 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Maximum internal memory: 16 GB
  • - SATA II, SATA III
  • - Gigabit Ethernet
More>>>
Short summary description MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX:
This short summary of the MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H81M-P33, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

MSI H81M-P33. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Internal I/O
USB 2.0 connectors *
2
Number of SATA III connectors *
2
Number of SATA II connectors
2
Front panel audio connector
Yes
Chassis intrusion connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
DVI-D ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111G
Features
Motherboard chipset *
Intel® H81
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x16 (Gen 2.x) slots
1
Processor special features
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
226 mm
Depth
173 mm
Other features
PCI Express x1 (Gen 1.x) slots
1
Number of DIMM slots
2
PCI Express slots quantity
2
Brand Image Article code product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)