location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E360d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E360d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0413
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E360d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
More>>>
Short summary description Lexmark E360d 1200 x 1200 DPI A4:
This short summary of the Lexmark E360d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E360d, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description Lexmark E360d 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E360d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E360d. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6,5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
740
Page description languages *
PCL 5e, PCL 6, PostScript 3, PPDS
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
No
Performance
Internal memory *
32 MB
Maximum internal memory
281 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
13,8 kg
Dimensions (WxDxH)
406 x 370 x 260 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows
Stand-by LED
Yes
Package dimensions (WxDxH)
460 x 420 x 355 mm
Source Review comments Score
v3.co.uk
Updated:
2015-06-25 07:15:31
Compact and easy to use, the Lexmark E360dn is aimed at small work groups that simply require fast mono printing. Measuring 406mm wide, 260mm tall and 370mm deep, and with a grey and cream coloured chassis, it should fit in well in most corporate envir...
Good Fast; low running costs; easy to setup; built-in duplex unit...
Bad High initial outlay...
Bottom line High initial outlay, but the E360dn benefits from low running costs, a built-in duplexer and fast print speeds...
80%
printercomparison.com
Updated:
2015-06-25 07:15:31
Already have a device that can handle copying, scanning, and/or faxing? Want a device that can handle more volume as well as print out crisp, bold documents? Then the Lexmark E360dn laser printer might be for you.This single function monochrome lase...
Bottom line The Lexmark E360DN is one of the best monochrome laser printers I've reviewed. It offers great features, fast print speeds, and good print quality for a decent price. I realize that not every office needs a monochrome single function laser printer bu...
0%
Brand Image Article code product Stock Price from
Lexmark E360dn 1200 x 1200 DPI A4 Lexmark E360dn 1200 x 1200 DPI A4
(show image)
34S0501 E360dn 0.00
(excl. VAT)
0 (incl. VAT)