Leitz logo

Leitz WOW Mini 10 sheets Green, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53924
Info modified on:
17 Oct 2017, 15:42:02
Short summary description Leitz WOW Mini 10 sheets Green, White:

Leitz WOW Mini 10 sheets, 10 sheets, Green, White, Metal, 100 g, 43 x 98 x 29 mm

Long summary description Leitz WOW Mini 10 sheets Green, White:

Leitz WOW Mini 10 sheets. Stapling capacity: 10 sheets, Product color: Green, White, Material: Metal. Weight: 100 g, Dimensions (WxDxH): 43 x 98 x 29 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.