location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol VS1000 144,8 cm (57") Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSS-1500VSX2-PS2-PLW
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Unicol VS1000 144,8 cm (57") Black, Silver:
This short summary of the Unicol VS1000 144,8 cm (57") Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol VS1000, 144,8 cm (57"), Metal, Black, Silver

Long summary description Unicol VS1000 144,8 cm (57") Black, Silver:
This is an auto-generated long summary of Unicol VS1000 144,8 cm (57") Black, Silver based on the first three specs of the first five spec groups.

Unicol VS1000. Maximum screen size: 144,8 cm (57"). Product color: Black, Silver

Brand Image Article code product Stock Price from
Neomounts FPMA-W60 TV mount 76,2 cm (30") Black Neomounts FPMA-W60 TV mount 76,2 cm (30") Black
(show image)
FPMA-W60 FPMA-W60 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W832 TV mount 76,2 cm (30") Black Neomounts FPMA-W832 TV mount 76,2 cm (30") Black
(show image)
FPMA-W832 FPMA-W832 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W25 TV mount 76,2 cm (30") Silver Neomounts FPMA-W25 TV mount 76,2 cm (30") Silver
(show image)
FPMA-W25 FPMA-W25 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)