HPE logo

HPE A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16325
Info modified on:
14 Jul 2021, 11:11:21
Long product name HPE A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HP A3100-8-PoE EI Switch

Short summary description HPE A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HPE A 3100-8-PoE EI, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HPE A 3100-8-PoE EI. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 3,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.