Lenovo logo

Lenovo 0B47481 power adapter/inverter Auto 65 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232010
Info modified on:
09 May 2023, 09:49:53
Short summary description Lenovo 0B47481 power adapter/inverter Auto 65 W Black:

Lenovo 0B47481, Laptop, Auto, 12 V, 65 W, 20 V, Black

Long summary description Lenovo 0B47481 power adapter/inverter Auto 65 W Black:

Lenovo 0B47481. Purpose: Laptop, Power supply type: Auto, Input voltage: 12 V. Product color: Black, LED indicators: Power. Width: 28 mm, Depth: 1435 mm, Height: 20 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.