HP logo

HP 1GB PC2-4200 memory module DDR2 533 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33126
Info modified on:
14 Mar 2024, 19:48:23
Short summary description HP 1GB PC2-4200 memory module DDR2 533 MHz:

HP 1GB PC2-4200, 1 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description HP 1GB PC2-4200 memory module DDR2 533 MHz:

HP 1GB PC2-4200. Component for: PC/Server, Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.