location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P210-Pro T6600 Piro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P210-AA02DE show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T6600 2,2 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels Matt 16:10
  • - 3 GB DDR2-SDRAM 800 MHz
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA X4500
  • - Bluetooth 2.0+EDR
  • - 3,5 h
  • - Windows Vista Business
More>>>
Short summary description Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:
This short summary of the Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P210-Pro T6600 Piro, Intel® Core™2 Duo, 2,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:
This is an auto-generated long summary of Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30,7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business based on the first three specs of the first five spec groups.

Samsung P210-Pro T6600 Piro. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 1,95 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6600
Processor cores
2
Processor threads
2
Processor frequency *
2,2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SDHC
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Maximum graphics card memory
0,348 GB
Audio
Audio system
Intel HD Audio Codec
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1,3 MP
Network
Networking features
10/100/1000 Ethernet UTP
Networking type
Intel WiFi Link 5100
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGF5
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37255
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
304 mm
Depth
226 mm
Height
36,7 mm
Weight *
1,95 kg
Other features
Wireless technology
802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Brand Image Article code product Stock Price from
Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39,1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39,1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business
(show image)
NP-P560-ASY1DE P560-Pro P8600 Primo 0.00
(excl. VAT)
0 (incl. VAT)