location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant BL465c Gen8 AMD SR5690 Socket G34

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL465c Gen8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
634975-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProLiant BL465c Gen8 AMD SR5690 Socket G34
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD SR5690 Socket G34
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Number of storage drives supported: 2
  • - Hot-swap HDD bays
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 1
More>>>
Short summary description HP ProLiant BL465c Gen8 AMD SR5690 Socket G34:
This short summary of the HP ProLiant BL465c Gen8 AMD SR5690 Socket G34 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant BL465c Gen8, AMD SR5690, Socket G34, AMD SP5100, AMD, 6200, 6300, DDR3-SDRAM

Long summary description HP ProLiant BL465c Gen8 AMD SR5690 Socket G34:
This is an auto-generated long summary of HP ProLiant BL465c Gen8 AMD SR5690 Socket G34 based on the first three specs of the first five spec groups.

HP ProLiant BL465c Gen8. Motherboard chipset: AMD SR5690, Processor socket: Socket G34, Motherboard southbridge: AMD SP5100. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 256 GB, Supported RDIMM clock speeds: 1333,1600 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s. Compatible operating systems: Microsoft Windows Server Red Hat Enterprise Linux (RHEL) SUSE Linux Enterprise Server (SLES) ...

Processor
Motherboard chipset *
AMD SR5690
Motherboard southbridge
AMD SP5100
Processor socket *
Socket G34
Processor family
AMD
Number of processors supported *
2
AMD Opteron series
6200, 6300
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Maximum RDIMM memory
256 GB
Supported RDIMM clock speeds
1333, 1600 MHz
ECC
Yes
Storage
Number of storage drives supported *
2
Hot-swap HDD bays *
Yes
Storage drive sizes supported
2.5"
Storage
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
RAID levels
0, 1
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN data rates
10000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express x8 slots
1
PCI Express x16 slots
1
Features
Compatible operating systems
Microsoft Windows Server Red Hat Enterprise Linux (RHEL) SUSE Linux Enterprise Server (SLES) Oracle Solaris VMware Citrix XenServer
Weight & dimensions
Width
55,4 mm
Depth
517,6 mm
Height
180,7 mm
Weight
4,75 kg