HP logo

HP EliteDisplay E271i computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
689545
Info modified on:
11 Jul 2023, 21:47:27
End of life date:
31 Mar 2018
Guarantee:
Protected by HP, including a 3 year standard limitedOptional Care Pack Services are extended service contracts which go beyond your standard warranties.
Long product name HP EliteDisplay E271i computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

HP EliteDisplay E271i 27-inch IPS LED Backlit Monitor (ENERGY STAR)

HP EliteDisplay E271i computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:










Short summary description HP EliteDisplay E271i computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

HP EliteDisplay E271i, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP EliteDisplay E271i computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

HP EliteDisplay E271i. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.