HERMA logo

HERMA 5029 addressing label White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35639
Info modified on:
11 Jan 2024, 18:50:43
Short summary description HERMA 5029 addressing label White:

HERMA 5029, White, Paper, Laser/Inkjet, Matte, Permanent, Rounded rectangle

Long summary description HERMA 5029 addressing label White:

HERMA 5029. Product color: White, Material: Paper, Print technology: Laser/Inkjet. Label width: 6,35 cm, Label height: 3,81 cm, Package width: 212 mm. Labels per pack: 525 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 21 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.