HERMA logo

HERMA 10303 self-adhesive label Rounded rectangle Removable White 1600 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45472
Info modified on:
11 Jan 2024, 18:51:13
Short summary description HERMA 10303 self-adhesive label Rounded rectangle Removable White 1600 pc(s):

HERMA 10303, White, Rounded rectangle, Removable, Paper, Matte, Laser/Inkjet

Long summary description HERMA 10303 self-adhesive label Rounded rectangle Removable White 1600 pc(s):

HERMA 10303. Product color: White, Shape: Rounded rectangle, Adhesive type: Removable. Width: 88,9 mm, Height: 33,8 mm. Labels per pack: 1600 pc(s), Labels per sheet: 16 pc(s), Media sheets per package: 100 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.