location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS300-E8-PS4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90S98A1010C300UET
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:26:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) LGA 1150 (Socket H3)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 2 Ethernet LAN (RJ-45) ports: 5
  • - 400 W
  • - Black, Silver
More>>>
Short summary description ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver:
This short summary of the ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS300-E8-PS4, LGA 1150 (Socket H3), Intel, Intel® Celeron®, Intel® Pentium®, E3-1200, DDR3-SDRAM, 2GB, 4GB, 8GB

Long summary description ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver:
This is an auto-generated long summary of ASUS RS300-E8-PS4 LGA 1150 (Socket H3) Rack (1U) Black, Silver based on the first three specs of the first five spec groups.

ASUS RS300-E8-PS4. Processor socket: LGA 1150 (Socket H3), Processor family: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum UDIMM memory: 32 GB. Storage drive sizes supported: 3.5", RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 32 MB. LAN controller: Intel I210

Processor
Processor socket *
LGA 1150 (Socket H3)
Processor family
Intel
Number of processors supported *
1
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Intel Xeon series
E3-1200
Memory
Number of DIMM slots *
4
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
2GB, 4GB, 8GB
Maximum UDIMM memory
32 GB
Supported UDIMM clock speeds
1333, 1600 MHz
ECC
Yes
Storage
Hot-swap HDD bays *
Yes
Storage drive sizes supported
3.5"
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card model
Aspeed AST2300
On-board graphics card memory
32 MB
Network
Ethernet LAN
Yes
LAN controller
Intel I210
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
5
VGA (D-Sub) ports quantity
2
PS/2 ports quantity
1
Number of SATA II connectors
2
Number of SATA III connectors
4
Number of SAS ports
1
Expansion slots
PCI Express slots version
3.0
PCI Express x8 slots
1
PCI Express x16 slots
1
Features
Optical drive type
No
Compatible operating systems
CentOS 5.8/6.3 64-bit CentOS 5.8/6.2 64-bit Windows Server 2008 Enterprise R2 SP1 64-bit Windows Server 2008 Enterprise SP2 64-bit Windows Server 2012 Windows 8 32/64-bit RedHat Enterprise Linux AS5.8/6.3 64-bit
Technical details
Sustainability certificates
ENERGY STAR
Design
Chassis type *
Rack (1U)
Product color
Black, Silver
Power
Power supply *
400 W
Number of main power supplies
1
Redundant power supply (RPS) support
No
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
615 mm
Depth
444 mm
Height
43,4 mm
Weight
16 kg
Other features
Graphics card
AST2300
Graphics card family
Intel
Memory slots
4
On-board graphics card
Yes