Cooler Master logo

Cooler Master Gaming QuickFire TK keyboard USB QWERTY Nordic Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24563
Info modified on:
14 Mar 2024, 18:57:48
Short summary description Cooler Master Gaming QuickFire TK keyboard USB QWERTY Nordic Black:

Cooler Master Gaming QuickFire TK, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Cooler Master Gaming QuickFire TK keyboard USB QWERTY Nordic Black:

Cooler Master Gaming QuickFire TK. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.