location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12420000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12420000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432100309
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:19
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour:
This short summary of the Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 12420000, Numeric tab index, Polypropylene (PP), Multicolour, Portrait, A4, 0.3 mm

Long summary description Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour:
This is an auto-generated long summary of Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour based on the first three specs of the first five spec groups.

Leitz 12420000. Type: Numeric tab index, Material: Polypropylene (PP), Product color: Multicolour. Width: 245 mm, Height: 305 mm, Weight: 150 g

Features
Type *
Numeric tab index
Material
Polypropylene (PP)
Product color
Multicolour
Number of tabs
5
Orientation
Portrait
Format
A4
Features
Media thickness
0.3 mm
Number of fixing holes
11
Printable
Yes
Weight & dimensions
Width
245 mm
Height
305 mm
Weight
150 g
Brand Image Article code product Stock Price from
Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12940000 12940000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12930000 tab index Numeric tab index Polypropylene (PP) Leitz 12930000 tab index Numeric tab index Polypropylene (PP)
(show image)
12930000 12930000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12440000 12440000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12430000 12430000 0.00
(excl. VAT)
0 (incl. VAT)