location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart tx2-1050ed Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM152EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - RM-74 2,2 GHz
  • - Touchscreen 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Home Premium
More>>>
Short summary description HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium:
This short summary of the HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart tx2-1050ed Notebook PC, 2,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows Vista Home Premium

Long summary description HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium:
This is an auto-generated long summary of HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP TouchSmart tx2-1050ed Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor model: RM-74, Processor frequency: 2,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Operating system installed: Windows Vista Home Premium. Weight: 1,96 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor model *
RM-74
Processor frequency *
2,2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
1,47 GB
Audio
Audio system
3D Sound Blaster Pro
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
GPS (satellite)
No
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Weight & dimensions
Width
306 mm
Depth
224 mm
Height
38,7 mm
Weight *
1,96 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
Display
TFT
Graphics card
Radeon HD 3200
Internal modem
Yes
Modem speed
56 Kbit/s
Source Review comments Score
techworld.com
Updated:
2014-05-25 01:36:27
This hybrid notebook lifts HP's desktop experience from its TouchSmart IQ506 and drops it into a smallish package - small in that the HP Touchsmart TX2 has a 12.1in screen; but it's a little on the big boned side, and too heavy to be truly portable...
Bottom line As far as Tablet PCs go, the HP TouchSmart tx2 gets enough right to warrant a look. This media-friendly tablet tries to take the TouchSmart desktop experience on the road, but at this point the size of the device and the software's limitations mean it...
0%
devhardware.com
Updated:
2014-05-25 01:36:27
The HP TouchSmart tx2-1275dx is quite unique in its style, with its varied imprint patterns dotting its dark gray exterior. It weighs in at a hefty 4.8 pounds, considering its smaller stature, and measures 12 inches wide by 8.8 inches deep by 1.5 inches thick when closed.
0%
brighthub.com
Updated:
2014-05-25 01:36:27
If you are on the go and need a light, thin laptop that you could manipulate by merely touching the screen, then look no further than the HP Touchsmart TX 2 102OUS. This sleek, compact laptop has all of the punch of a regular laptop, but with less wei...
100%
hardwarezone.com.sg
Updated:
2014-05-25 01:36:27
Brand name changes often mean something - and in the case of HP's series of tablet notebooks, a shift to the TouchSmart branding comes with the additional capabilities of multi-touch and a darker color that just looks great. The overall design though...
0%
v3.co.uk
Updated:
2014-05-25 01:36:27
HP isn’t calling its new Touchsmart tx2 a tablet, but with a screen that swivels and folds back on itself it certainly looks like one.We can forgive HP for not wanting to use the T-word though, since tablet PCs have never really taken off...
Good Multi-touch screen; makes good use of Windows’ tablet features; two batteries as standard...
Bad Limited multi-touch gestures; mediocre performance...
Bottom line Good range of features, but we were hoping for more from HP’s multi-touch capable screen...
60%
vr-zone.com
Updated:
2014-05-25 01:36:27
Tablet PCs have been around as long as their notebook PCs counterparts, but they are still not very popular due to its slightly more expensive price tag and the display is more susceptible to damage from the frequent use of finger or pen. However, the...
Bottom line Many gamers will remember F.E.A.R., the horror-themed first-person shooter from 2005 by American developer Monolith. After a long legal tussle between original publishers Vivendi and the new owners of Monolith, Warner Brothers, over the rights to the f...
79%
techworld.com
Updated:
2014-05-25 01:36:27
This hybrid notebook lifts HP's desktop experience from its TouchSmart IQ506 and drops it into a smallish package - small in that the HP Touchsmart TX2 has a 12.1in screen; but it's a little on the big-boned side, and too heavy to be truly portable, a...
Bottom line As far as Tablet PCs go, the HP TouchSmart tx2 gets enough right to warrant a look. This media-friendly tablet tries to take the TouchSmart desktop experience on the road, but at this point the size of the device and the software's limitations mean it...
0%
pcworld.com_techhive.com
Updated:
2014-05-25 01:36:27
Touch screens have mostly been limited to business-minded Tablet PCs. But HPs TouchSmart tx2 gets props for bringing touch to the masses. This hybrid notebook lifts HPs desktop experience from its TouchSmart IQ506 and drops it into a smallish package...
Good Smart construction, Functional multitouch display...
Bad Sluggish CPU, Multitouch works, but imperfect...
74%
maximumpc.com
Updated:
2014-05-25 01:36:27
We’re unabashed fans of HP’s TouchSmart desktop machines, so we were really looking forward to getting our digits on the new technology in a tablet-style notebook PC. But such eager anticipation only made the reality of the TouchSmart tx2 all that more...
Good Outstanding touchscreen, excellent handwriting recognition...
Bad Outstanding touchscreen, excellent handwriting recognition...
60%
slashgear.com
Updated:
2014-05-25 01:36:27
HP just announced the TouchSmart tx2, the company’s very first multi-touch convertible notebook for consumers. I had a chance to meet with HP earlier today to demo out the TouchSmart tx2 as well as a walk through by Kevin Wentzel, HP’s Technical Marke...
0%