location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT310-108
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT133E-00900QGR show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Silver
  • - 29,5 cm (11.6") 1920 x 1080 pixels IPS
  • - Intel® Core™ i5 i5-3339Y 1,5 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 3 MP Front camera 1 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 8 Pro 64-bit
More>>>
Short summary description Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:
This short summary of the Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba WT310-108, 29,5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8 Pro, Silver

Long summary description Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:
This is an auto-generated long summary of Toshiba WT310-108 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver based on the first three specs of the first five spec groups.

Toshiba WT310-108. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3339Y. Internal memory: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 825 g. Operating system installed: Windows 8 Pro. Product color: Silver

Source Review comments Score
notebookcheck.net
Updated:
2013-12-12 05:07:01
Android tablets are a great invention but still haven't been able to establish themselves as business devices . The biggest issue is that the typical business user usually wants to continue using his familiar production programs from the Windows or Mac OS...
Good very good display, touch is easily detected, light, runtime is OK, very fast for the typical office programs, due to SSD lightning program and systems starts...
Bad plastic casing seems cheap, back side can be bent easily, touchsensitive layer partly visible, all ports installed on one side, lousy speakers, whistling noise under high load, fiddly handling of the desktop without stylus and keyboard, throttling under l...
Bottom line The Toshiba WT310-105 tablet So can we recommend the Toshiba WT310-105 to business professionals , which the manufacturer made out as target group, or not? We have a difficult time to decide. Why? Because on the one hand we hold a quite potent and perfor...
79%
zdnet.com
Updated:
2015-04-29 10:28:56
Toshiba's WT310 is an 11.6-inch Windows 8 Professional tablet aimed at business users, who may be attracted by the system's 128GB SSD. Be aware, though, that our review sample reported just 78GB free out of the box.The chassis is on the thick side and the...
0%