MM logo

MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86466
Info modified on:
25 May 2020, 14:39:20
Short summary description MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow:

MM Cartridge Ink Bundle (T1295) (BK/C/M/Y), Black, Cyan, Magenta, Yellow, 14 ml, 30 ml, 1 pc(s), Multi pack

Long summary description MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow:

MM Cartridge Ink Bundle (T1295) (BK/C/M/Y). Black ink volume: 14 ml, Supply type: Multi pack, Color ink volume: 30 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.