Lenovo logo

Lenovo ThinkPad OneLink Dock Wired Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136798
Info modified on:
29 Dec 2018, 16:23:43
Short summary description Lenovo ThinkPad OneLink Dock Wired Black:

Lenovo ThinkPad OneLink Dock, Wired, 10,100,1000 Mbit/s, Black, Kensington, Lenovo, NOM, SAR, CoC, KEBS, KUCAS, BSMI, CCC, VCCI, CECP, C-Tick, CB, CE, SASO, SONCAP, TuV, CU, EC-DoC,...

Long summary description Lenovo ThinkPad OneLink Dock Wired Black:

Lenovo ThinkPad OneLink Dock. Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Lenovo. Width: 38 mm, Depth: 91 mm, Height: 135 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.