location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B022-U08-IP KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B022-U08-IP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B022-U08-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177049 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:39:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B022-U08-IP KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Video port type: VGA
  • - 2048 x 1536 pixels
More>>>
Short summary description Tripp Lite B022-U08-IP KVM switch Rack mounting Black:
This short summary of the Tripp Lite B022-U08-IP KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B022-U08-IP, 2048 x 1536 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B022-U08-IP KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B022-U08-IP KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B022-U08-IP. Video port type: VGA. Security algorithms: 256-bit AES, 3DES, 802.1x RADIUS, SSL/TLS. Maximum resolution: 2048 x 1536 pixels, Maximum analog resolution: 2048 x 1536 pixels, Scan interval: 255 s. Product color: Black, Rack capacity: 1U, Certification: CE, FCC. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Video port type *
VGA
VGA (D-Sub) ports quantity
9
Audio connections
No
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Security algorithms
256-bit AES, 3DES, 802.1x RADIUS, SSL/TLS
Performance
Maximum resolution *
2048 x 1536 pixels
Maximum analog resolution
2048 x 1536 pixels
Scan interval
255 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
LED indicators
Yes
Certification
CE, FCC
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
431,8 mm
Depth
152,4 mm
Height
44,4 mm
Weight
2,77 kg
Packaging data
Package width
543,6 mm
Package depth
116,8 mm
Package height
231,1 mm
Package weight
3,76 kg
Packaging content
Cables included
KVM
Quick installation guide
Yes
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8471,80,1000
Master (outer) case width
561,3 mm
Master (outer) case length
375,9 mm
Master (outer) case height
259,1 mm
Master (outer) case weight
12,2 kg
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332177046
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-IPF 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-IPF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 KVM switch Black Tripp Lite B002-DP1AC8-N4 KVM switch Black
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B024-H4U16 KVM switch Rack mounting Black Tripp Lite B024-H4U16 KVM switch Rack mounting Black
(show image)
B024-H4U16 B024-H4U16 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B024-H4U08 KVM switch Rack mounting Black Tripp Lite B024-H4U08 KVM switch Rack mounting Black
(show image)
B024-H4U08 B024-H4U08 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black
(show image)
B006-HD2UA2 B006-HD2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black
(show image)
B006-HD2UA4 B006-HD2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)