location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation Pro Quad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS-QVL/E-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office NAS Desktop Black
  • - Number of storage drives supported: 4 HDD
  • - Marvell 88F6282
  • - 0,256 DDR3
  • - Ethernet LAN
More>>>
Short summary description Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black:
This short summary of the Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation Pro Quad, NAS, Desktop, Marvell, 88F6282, 0,256 GB, DDR3

Long summary description Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black:
This is an auto-generated long summary of Buffalo LinkStation Pro Quad NAS Desktop Marvell 88F6282 0,256 GB DDR3 Black based on the first three specs of the first five spec groups.

Buffalo LinkStation Pro Quad. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 88F6282. Internal memory: 0,256 GB, Internal memory type: DDR3

Storage
Storage drive interface *
Serial ATA
Maximum supported storage capacity
16 TB
RAID support *
Yes
RAID levels
0, 1, 5, 10, JBOD
Hot-swap drive bays
No
Storage drives installed *
No
Number of storage drives supported *
4
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
88F6282
Memory
Internal memory *
0,256 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
TCP/IP
Bandwidth
0,1 Gbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Product color
Black
LED indicators
Yes
Performance
Type *
NAS
Device class *
Home & Home Office
Built-in BitTorrent client
Yes
Performance
Powerful backup NovaBACKUP Professional
Yes
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Power
Number of power supply units
1
Redundant power supply (RPS) support
No
Power consumption (typical)
43 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
149 mm
Depth *
154 mm
Height *
233 mm
Weight
5,5 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
149 x 233 x 154 mm
Management platform
HTTP/HTTPS
Compatible operating systems
Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP, Windows 2000, Windows Server 2008, Windows Server 2003, Windows 2000 Server, Mac OS X 10.4-10.8
Host interface
RJ-45
Power supply type
AC/DC
Digital Living Network Alliance (DLNA) certified
Yes
Source Review comments Score
swemod.com
Updated:
2013-09-12 12:49:09
Today we're having a look at the LinkStation Pro Quad, a NAS unit (short for Network Attached Storage). Simply said, it's a box that houses four (quad) disks, all attached to an interface board that connects directly to your LAN network.This product...
0%
Theinquirer.net
Updated:
2013-09-12 12:49:09
The original Linkstation Quad - named for its four-bay configuration - appeared in 2009, and the compact design of that model is unchanged for this later model. The front door covering the quick-release drive bays is still attached only by magnets an...
Good Very small, good range of embedded servers, network USB service works well, quiet, runs cool, auto power off...
Bad Performance is nothing special, no iSCSI, web interface is not very intuitive, no support for a hot spare drive...
60%
Country Distributor
United Kingdom 1 distributor(s)