location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2100W/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2100W/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581673000
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.0 channels 40 W Dolby Digital
  • - Soundbar speaker RMS power: 20 W
  • - White
  • - Wired
More>>>
Short summary description Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W:
This short summary of the Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2100W/12, 1.0 channels, 40 W, Dolby Digital, 20 W, 4 Ω, 30%

Long summary description Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W:
This is an auto-generated long summary of Philips HTL2100W/12 soundbar speaker White 1.0 channels 40 W based on the first three specs of the first five spec groups.

Philips HTL2100W/12. Audio output channels: 1.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 20 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer impedance: 4 Ω, Subwoofer location: Built-in. Product color: White. Connectivity technology: Wired

Audio
Audio output channels *
1.0 channels
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
20 W
Impedance
4 Ω
Total Harmonic Distortion (THD)
30%
Number of woofer drivers
2
Woofer diameter (imperial)
5,08 cm (2")
Subwoofer
Subwoofer included *
Yes
Subwoofer impedance
4 Ω
Subwoofer location
Built-in
Features
Product color *
White
FM radio
No
Virtual surround
Yes
Wall mountable *
Yes
TV stand usage
No
Technical details
Gross weight of outer carton
2,8 kg
Height (cm) outer carton
14,1 cm
Length (cm) outer carton
93 cm
Net weight of outer carton
1,972 kg
Packaging net weight
1,972 kg
Packaging tare weight
0,828 kg
Quantity outer carton
1 pc(s)
Tare weight outer carton
0,828 kg
Width (cm) outer carton
14,5 cm
Technical details
Main unit weight
1,93 kg
Ports & interfaces
Connectivity technology *
Wired
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0,5 W
Weight & dimensions
Width
845 mm
Depth
94 mm
Height
745 mm
Soundbar weight
1,93 kg
Packaging data
Package width
930 mm
Package depth
141 mm
Package height
145 mm
Package weight
2,8 kg
Packaging content
Receiver included
No
Cables included
AC
Handheld remote control
Yes
Warranty card
Yes
Other features
Package dimensions (WxDxH)
93 x 14,1 x 14,5 mm
Manual
Yes
Quantity
1
Apple docking compatibility
iPhone, iPod
Brand Image Article code product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL2101S/93 soundbar speaker Grey 40 W Philips HTL2101S/93 soundbar speaker Grey 40 W
(show image)
HTL2101S/93 HTL2101S/93
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 Soundbar speaker HTL3170B/37
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL3110B/79 HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 Soundbar speaker HTL2161B/F7