location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-P451W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P451W show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 14:54:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - LCD 4500 ANSI lumens
  • - Lamp 3500 h
  • - WXGA (1280x800) 16:10 4000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 357 W
More>>>
Short summary description NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-P451W, 4500 ANSI lumens, LCD, WXGA (1280x800), 4000:1, 16:10, 635 - 7620 mm (25 - 300")

Long summary description NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC NP-P451W data projector Standard throw projector 4500 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC NP-P451W. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 17.4 - 29 mm, Aperture range (F-F): 1,7 - 2,1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Country Distributor
United Kingdom 1 distributor(s)