Toshiba logo

Toshiba Satellite U920t-10Z Intel® Core™ i5 i5-3337U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Brown

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48310
Info modified on:
11 Mar 2024, 12:04:49
Short summary description Toshiba Satellite U920t-10Z Intel® Core™ i5 i5-3337U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Brown:

Toshiba Satellite U920t-10Z, Intel® Core™ i5, 1,8 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Toshiba Satellite U920t-10Z Intel® Core™ i5 i5-3337U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Brown:

Toshiba Satellite U920t-10Z. Product type: Laptop, Form factor: Convertible (Floating Slider). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.