KYOCERA logo

KYOCERA FS-1120DN/KL3 1800 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53912
Info modified on:
30 May 2023, 12:08:49
Short summary description KYOCERA FS-1120DN/KL3 1800 x 600 DPI A4:

KYOCERA FS-1120DN/KL3, Laser, 1800 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-1120DN/KL3 1800 x 600 DPI A4:

KYOCERA FS-1120DN/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.