HP logo

HP Z1 27" Intel® Xeon® E3 V2 Family E3-1280v2 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 160 GB SSD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60132
Info modified on:
07 Oct 2024, 17:43:44
End of life date:
16 Nov 2013
Short summary description HP Z1 27" Intel® Xeon® E3 V2 Family E3-1280v2 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 160 GB SSD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Black:

HP Z1 27", 68,6 cm (27"), Quad HD, Intel® Xeon® E3 V2 Family, 8 GB, 160 GB, Windows 7 Professional

Long summary description HP Z1 27" Intel® Xeon® E3 V2 Family E3-1280v2 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 160 GB SSD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Black:

HP Z1 27". Product type: All-in-One workstation. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® K3000M. Built-in camera. Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.