location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A11-19E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTSE0E-06304QDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:54:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-370M 2,4 GHz
  • - 38,1 cm (15") HD 1366 x 768 pixels TFT LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra A11-19E, Intel® Core™ i3, 2,4 GHz, 38,1 cm (15"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Tecra A11-19E Intel® Core™ i3 i3-370M Laptop 38,1 cm (15") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Tecra A11-19E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 38,1 cm (15"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Source Review comments Score
Laptopmag.com
Updated:
2014-02-07 02:46:32
Not all business users need to travel with their notebooks. Maybe you want a powerful laptop at your desk with a fairly large screen and prefer to use a netbook, iPad, or smart phone on the road instead. And maybe you want that primary PC to offer scre...
Good Strong performance, Sharp, high-res display, Long warranty, Good business and security features...
Bad Very short battery life, Limited viewing angles, Tinny speakers...
Bottom line While this Core i7 business notebook has plenty of power and business-friendly features, it doesn’t last long on a charge.
70%
hothardware.com
Updated:
2014-02-07 02:46:32
Toshiba's Tecra Series of laptops have traditionally been marketed as high-performance business laptops, designed to be capable of handling demanding tasks. Earlier this year, Toshiba announced the Tecra A11. The new Tecra A11 is thinner and lighter...
Good Intel Core i7-620M processor, Roomy keyboard, Matte display, Textured case, Plenty of ports, 3-year limited warranty...
Bad Lackluster battery life, Somewhat disappointing gaming performance, though still playable...
Bottom line The Tecra A11 held its own in many of the benchmark tests. It also handled multimedia with ease. Even though this is a business notebook, there's no denying that Toshiba has put some powerful components underneath the hood, including an Intel Core i7-620M...
80%
hardwarecentral.com
Updated:
2014-02-07 02:46:32
Often, when targeting business professionals, laptop PC makers seem to focus so much on getting their products perceived as reliable or cost-effective that performance seems to become a secondary consideration. But the best business–class systems str...
87%
notebookcheck.net
Updated:
2014-02-07 02:46:32
by: Simon Leitner and Klaus Hinum, 04/02/2010 The Tecra notebook from Toshiba, the Japanese giant, is a reliable office companion. The current A11 series attempts to attract buyers with its price range and the business quality features such as the stu...
Good Very good keyboard, Surface temperature stays very low, Toshiba Software (especially the TosReelTime)...
Bad Moderate battery life, Preinstalled bloatware, Oldfashioned design...
Bottom line The Toshiba Tecra A11 is a cheap business notebook, which does what it is exactly intended for. The display has a matt covering and offers good brightness levels. The design is conservative and there are more than enough ports. Plus the keyboard is sturdy...
85%
Laptopmag.com
Updated:
2014-02-07 02:46:32
Small business owners and entrepreneurs need to scrimp and save any way they can, which is why systems such as the Toshiba Tecra A11 represent a real deal. For $879, users get a fairly powerful system, a large 15.6-inch display, and security and IT fea...
Good Long warranty, Good business and security features, Strong performance...
Bad Limited viewing angles, Tinny speakers, Not the best bargain...
Bottom line This mainstream business system has plenty of power and business features, but is somewhat bland.
70%
crn.com
Updated:
2014-02-07 02:46:32
Toshiba has delivered one of the most powerfully performing dual-core-based notebooks ever brought to market with the Tecra A11, scoring big points in areas including speed, graphics and design. The Irvine, Calif.-based notebook manufacturer has used i...
0%