location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1040 laser printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1040 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-1040 laser printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 10 ppm
  • - Total input capacity: 200 sheets
  • - Internal memory: 2 MB 16 MHz
More>>>
Short summary description Brother HL-1040 laser printer 600 x 600 DPI A4:
This short summary of the Brother HL-1040 laser printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1040, Laser, 600 x 600 DPI, A4, 10 ppm, White

Long summary description Brother HL-1040 laser printer 600 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-1040 laser printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1040. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Features
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Epson FX, IBM ProPrinter, PCL 4
Input & output capacity
Total input capacity *
200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 158 g/m²
Ports & interfaces
Standard interfaces
Parallel
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
2 MB
Processor model
MC68EC000
Processor frequency
16 MHz
Sound pressure level (printing)
49 dB
Design
Product color *
White
Built-in display *
No
Power
Power consumption (max)
280 W
Power consumption (PowerSave)
13 W
System requirements
Windows operating systems supported
Windows 3.x, Windows 95, Windows NT
Weight & dimensions
Width
390 mm
Depth
365 mm
Height
245 mm
Weight
7,2 kg