NETGEAR logo

NETGEAR RNDP600E Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR RNDP600E Black:

NETGEAR RNDP600E, Black

Long summary description NETGEAR RNDP600E Black:

NETGEAR RNDP600E. RAID levels: 0, 1, 5. Product color: Black. Weight: 7,21 kg. Dimensions (WxDxH): 170 x 285 x 250 mm, Power requirements: 100 - 240 V AC, 50/60 Hz, Compatible operating systems: Windows Mac Linux/UNIX

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.