location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LN549C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LN549C
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 94 cm (37")
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² 9 ms
  • - DVB-C, DVB-T PAL, SECAM
  • - VESA mounting
  • - 90 W
More>>>
Short summary description LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W:
This short summary of the LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 37LN549C, 94 cm (37"), HD, 1366 x 768 pixels, 16:9, 300 cd/m², Direct-LED

Long summary description LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W:
This is an auto-generated long summary of LG 37LN549C hospitality TV 94 cm (37") HD 300 cd/m² Black 20 W based on the first three specs of the first five spec groups.

LG 37LN549C. Display diagonal: 94 cm (37"), HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Cable lock slot type: Kensington. RMS rated power: 20 W, Audio system: Infinite Sound. Power consumption (typical): 90 W, Power consumption (standby): 0,3 W, AC input voltage: 100 - 240 V. Width (with stand): 848,4 mm, Depth (with stand): 235,1 mm, Height (with stand): 561,9 mm

Display
Display diagonal *
94 cm (37")
HD type *
HD
Display resolution *
1366 x 768 pixels
LED backlighting type
Direct-LED
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Response time
9 ms
Smart modes
Hotel
Design
Product color *
Black
VESA mounting *
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
On Screen Display (OSD)
Yes
Auto power off
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
RS-232 ports
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Audio
Audio system
Infinite Sound
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (typical) *
90 W
Power consumption (standby)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
848,4 mm
Depth (with stand)
235,1 mm
Height (with stand)
561,9 mm
Width (without stand)
848,4 mm
Weight (without stand)
9,1 kg
Packaging content
Desktop stand
Yes
Technical details
Compliance certificates
RoHS
Other features
3D
No
24p support
Yes
Swiveling
Yes
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Sustainability
Sustainability certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)