location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S053049 fuser 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S053049
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946520889
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:45:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S053049 fuser 100000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 100000 pages
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson C13S053049 fuser 100000 pages:
This short summary of the Epson C13S053049 fuser 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S053049, Laser, 100000 pages, C13S053049, China, Epson, - WorkForce AL-MX300DTNF - WorkForce AL-MX300DTN - WorkForce AL-MX300DNF - WorkForce AL-MX300DN -...

Long summary description Epson C13S053049 fuser 100000 pages:
This is an auto-generated long summary of Epson C13S053049 fuser 100000 pages based on the first three specs of the first five spec groups.

Epson C13S053049. Print technology: Laser, Page yield: 100000 pages, OEM code: C13S053049. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 390 mm

Features
Print technology
Laser
Page yield
100000 pages
OEM code
C13S053049
Country of origin
China
Brand compatibility
Epson
Features
Compatibility
- WorkForce AL-MX300DTNF - WorkForce AL-MX300DTN - WorkForce AL-MX300DNF - WorkForce AL-MX300DN - WorkForce AL-M300DTN - WorkForce AL-M300DT - WorkForce AL-M300DN - WorkForce AL-M300D
Packaging data
Quantity per pack
1 pc(s)
Package width
150 mm
Package depth
390 mm
Package height
200 mm
Package weight
1 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)