location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi 752437 circular saw blade 19 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
752437
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
752437
Category:
Toothed disc made of metal that is used in a circular saw.
Circular Saw Blades Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi 752437 circular saw blade 19 cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for materials: Wood
  • - 19 cm
  • - Bore size: 3 cm
  • - Number of teeth: 36
  • - Brand compatibility: Hitachi
More>>>
Short summary description Hitachi 752437 circular saw blade 19 cm:
This short summary of the Hitachi 752437 circular saw blade 19 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi 752437, Wood, 19 cm, 3 cm, 1,6 mm, 2,6 mm, Hitachi

Long summary description Hitachi 752437 circular saw blade 19 cm:
This is an auto-generated long summary of Hitachi 752437 circular saw blade 19 cm based on the first three specs of the first five spec groups.

Hitachi 752437. Suitable for materials: Wood, Blade diameter: 19 cm, Bore size: 3 cm

Brand Image Article code product Stock Price from
Hitachi

Hitachi 752443 circular saw blade 1 pc(s)
(show image)
752443 752443 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 752442 circular saw blade 1 pc(s)
(show image)
752442 752442 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 752441 circular saw blade
(show image)
752441 752441 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 752438 circular saw blade 24 cm 1 pc(s)
(show image)
752438 752438 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 752436 circular saw blade 19 cm
(show image)
752436 752436 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 752431 circular saw blade 23 cm 1 pc(s)
(show image)
752431 752431 0.00
(excl. VAT)
0 (incl. VAT)